TE Connectivity Rectangular Wire & Cable Connectors & Housings 205720-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 30.38 MM  [1.19 INCH ] Connector Length : 74.8 MM  [2.945 INCH ] Connector Width : 31.75 MM  [1.25 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic - GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 12 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 30.38 MM  [1.19 INCH ] Connector Length : 74.8 MM  [2.945 INCH ] Connector Width : 31.75 MM  [1.25 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic - GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 12 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 205720-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
205720-9
Rectangular Wire & Cable Connectors & Housings 205720-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 30.38 MM  [1.19 INCH ] Connector Length : 74.8 MM  [2.945 INCH ] Connector Width : 31.75 MM  [1.25 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic - GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Center Fastener Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 12 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 104
  • Number of Power Positions : 104
  • Number of Rows : 8
  • Number of Signal Positions : 104

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 30.38 MM  [1.19 INCH ]
  • Connector Length : 74.8 MM  [2.945 INCH ]
  • Connector Width : 31.75 MM  [1.25 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic - GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Locking Spring
  • Mating Alignment : With
  • Mating Alignment Type : Guide Hole
  • Mating Retention : With
  • Mating Retention Type : Center Fastener
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 12

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Wire Wrap

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
361-205720-9
Electronic Connector 361-205720-9
104 Pos Rectangular Connector, Wire Wrap, Panel Mount, Straight, Gold Plated Product overview: 205720-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205720-9 can be used for catalog matching and distributor lookup.

104 Pos Rectangular Connector, Wire Wrap, Panel Mount, Straight, Gold Plated Product overview: 205720-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205720-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 205720-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
205720-9
Backplane Connectors 205720-9
AUTOWIRE KIT,104 POS,25 X 25

AUTOWIRE KIT,104 POS,25 X 25

Buy Now
Specialized - 205720-9 - ODG (Origin Data Global)
Shenzhen, China
Specialized
205720-9
Specialized 205720-9
CONN RCPT 104POS PNL MNT

CONN RCPT 104POS PNL MNT

Supplier's Site Datasheet
205720-9 Rohs Compliant Amp - Te Connectivity - 96AC5958 - Newark, An Avnet Company
Chicago, IL, United States
205720-9 Rohs Compliant Amp - Te Connectivity
96AC5958
205720-9 Rohs Compliant Amp - Te Connectivity 96AC5958
205720-9 ROHS COMPLIANT: YES

205720-9 ROHS COMPLIANT: YES

Supplier's Site
Autowire Kit,104 Pos,25 X 25 Amp - Te Connectivity - 17R8829 - Newark, An Avnet Company
Chicago, IL, United States
Autowire Kit,104 Pos,25 X 25 Amp - Te Connectivity
17R8829
Autowire Kit,104 Pos,25 X 25 Amp - Te Connectivity 17R8829
AUTOWIRE KIT,104 POS,25 X 25

AUTOWIRE KIT,104 POS,25 X 25

Supplier's Site
Backplane Connectors - Specialized - 205720-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
205720-9
Backplane Connectors - Specialized 205720-9
CONN RCPT 104POS PNL MNT

CONN RCPT 104POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205720-9 361-205720-9 205720-9 205720-9 96AC5958 205720-9
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connectors Specialized 205720-9 Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Termination Wire Wrap Wire Wrap Wire Wrap
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers