TE Connectivity No. Of Contacts Amp - Te Connectivity 205720-2.

Description
No. of Contacts:104Contacts ; Product Range:AMP M Series; Connector Mounting:Panel Mount; Contact Termination Type:Wire Wrap; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; No. of Rows:- RoHS Compliant: No
Description
No. of Contacts:104Contacts ; Product Range:AMP M Series; Connector Mounting:Panel Mount; Contact Termination Type:Wire Wrap; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; No. of Rows:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC1766 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC1766
No. Of Contacts Amp - Te Connectivity 24AC1766
No. of Contacts:104Contacts ; Product Range:AMP M Series; Connector Mounting:Panel Mount; Contact Termination Type:Wire Wrap; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; No. of Rows:- RoHS Compliant: No

No. of Contacts:104Contacts; Product Range:AMP M Series; Connector Mounting:Panel Mount; Contact Termination Type:Wire Wrap; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; No. of Rows:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1766
Product Name No. Of Contacts Amp - Te Connectivity
Termination Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products