TE Connectivity ™ Connectors, Interconnects - Memory Connectors - PC Card Sockets 2057184-4

Description
Win Source Part Number: 1013297-2057184-4 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 11 (9 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.104" (2.65mm) Standard Package: 1,800 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2057184 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1013297-2057184-4 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 11 (9 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.104" (2.65mm) Standard Package: 1,800 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2057184 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1013297-2057184-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1013297-2057184-4
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1013297-2057184-4
Win Source Part Number: 1013297-2057184-4 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 11 (9 + 2) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.104" (2.65mm) Standard Package: 1,800 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2057184 Product Status: Obsolete

Win Source Part Number: 1013297-2057184-4
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 11 (9 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Height Above Board: 0.104" (2.65mm)
Standard Package: 1,800
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2057184
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1013297-2057184-4
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details