TE Connectivity High Speed Pluggable IO Connectors & Cages 2057021-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2057021-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2057021-1
High Speed Pluggable IO Connectors & Cages 2057021-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2057021-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2057021-1
I/O Connectors 2057021-1
SFP+ 1x1 Cage Assy, Short Solder Tail

SFP+ 1x1 Cage Assy, Short Solder Tail

Buy Now
Pluggable Connector Assemblies - A118344-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118344-ND
Pluggable Connector Assemblies A118344-ND
Position SFP+ Cage Connector Solder Through Hole, Right Angle

Position SFP+ Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Sfp+ 1X1 Cage Assy, Short Solder Tail Te Connectivity - 98X5929 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X1 Cage Assy, Short Solder Tail Te Connectivity
98X5929
Sfp+ 1X1 Cage Assy, Short Solder Tail Te Connectivity 98X5929
SFP+ 1x1 Cage Assy, Short Solder Tail

SFP+ 1x1 Cage Assy, Short Solder Tail

Supplier's Site
Pluggable Connectors - 2057021-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2057021-1
Pluggable Connectors 2057021-1
CONN SFP+ CAGE SLD R/A

CONN SFP+ CAGE SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2057021-1 2057021-1 A118344-ND 98X5929 2057021-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Sfp+ 1X1 Cage Assy, Short Solder Tail Te Connectivity Pluggable Connectors
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data