TE Connectivity Product Range Amp - Te Connectivity 205690-2.

Description
Product Range:AMP M Series; No. of Contacts:28Contacts; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:4Rows; Contact Material:-; Contact Plating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
Product Range:AMP M Series; No. of Contacts:28Contacts; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:4Rows; Contact Material:-; Contact Plating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC3853 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC3853
Product Range Amp - Te Connectivity 30AC3853
Product Range:AMP M Series; No. of Contacts:28Contacts; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:4Rows; Contact Material:-; Contact Plating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Product Range:AMP M Series; No. of Contacts:28Contacts; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Termination Type:Screw; No. of Rows:4Rows; Contact Material:-; Contact Plating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3853
Product Name Product Range Amp - Te Connectivity
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details