TE Connectivity Rectangular Wire & Cable Connectors & Housings 205689-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 28 Number of Rows : 4 Number of Signal Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 33.15 MM  [1.305 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 28 Number of Rows : 4 Number of Signal Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 33.15 MM  [1.305 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 205689-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
205689-2
Rectangular Wire & Cable Connectors & Housings 205689-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 28 Number of Rows : 4 Number of Signal Positions : 28 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 33.15 MM  [1.305 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 1800 Operating Voltage (VDC) : 1800 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 28
  • Number of Power Positions : 28
  • Number of Rows : 4
  • Number of Signal Positions : 28

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 33.15 MM  [1.305 INCH ]
  • Connector Width : 28.19 MM  [1.11 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 1800
  • Operating Voltage (VDC) : 1800

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 205689-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
205689-2
Backplane Connectors 205689-2
PIN BLOCK 28 POS. SPL.

PIN BLOCK 28 POS. SPL.

Buy Now
Backplane Connector Housings - 205689-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
205689-2-ND
Backplane Connector Housings 205689-2-ND
28 (Power) Position Housing for Male Pins Connector Black Panel Mount

28 (Power) Position Housing for Male Pins Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-205689-2
Electronic Connector 361-205689-2
Rectangular Connector, 28 Pos, 6.35mm Pitch, Male, Straight, Panel Mount Product overview: 205689-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205689-2 can be used for catalog matching and distributor lookup.

Rectangular Connector, 28 Pos, 6.35mm Pitch, Male, Straight, Panel Mount Product overview: 205689-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205689-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Housing, Phenolic Gf, Panel, Black; Product Range Amp - Te Connectivity - 12H5097 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Phenolic Gf, Panel, Black; Product Range Amp - Te Connectivity
12H5097
Plug Housing, Phenolic Gf, Panel, Black; Product Range Amp - Te Connectivity 12H5097
PLUG HOUSING, PHENOLIC GF, PANEL, BLACK; Product Range:M Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Type II, Type III+, Subminiature COAXICON Series Crimp Pin Contacts; Locking Type:- RoHS Compliant: Yes

PLUG HOUSING, PHENOLIC GF, PANEL, BLACK; Product Range:M Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Type II, Type III+, Subminiature COAXICON Series Crimp Pin Contacts; Locking Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205689-2 205689-2 205689-2-ND 361-205689-2 12H5097
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Electronic Connector Plug Housing, Phenolic Gf, Panel, Black; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount Panel Mount
Voltage Rating 1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102540-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 102155-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers