TE Connectivity Rectangular Wire & Cable Connectors & Housings 205629-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Power Positions : 36 Number of Rows : 4 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 23.24 MM  [.915 INCH ] Connector Length : 65.91 MM  [2.595 INCH ] Connector Width : 19.81 MM  [.78 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic - GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Wire-to-Wire Header Type : Unshrouded Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Power Positions : 36 Number of Rows : 4 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 23.24 MM  [.915 INCH ] Connector Length : 65.91 MM  [2.595 INCH ] Connector Width : 19.81 MM  [.78 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic - GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Wire-to-Wire Header Type : Unshrouded Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 205629-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
205629-1
Rectangular Wire & Cable Connectors & Housings 205629-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Power Positions : 36 Number of Rows : 4 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 23.24 MM  [.915 INCH ] Connector Length : 65.91 MM  [2.595 INCH ] Connector Width : 19.81 MM  [.78 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic - GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Wire-to-Wire Header Type : Unshrouded Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • Number of Power Positions : 36
  • Number of Rows : 4
  • Number of Signal Positions : 36

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 23.24 MM  [.915 INCH ]
  • Connector Length : 65.91 MM  [2.595 INCH ]
  • Connector Width : 19.81 MM  [.78 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Phenolic - GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Locking Spring
  • Mating Alignment : With
  • Mating Alignment Type : Guide Hole
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 30

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Wire-to-Wire
  • Header Type : Unshrouded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Wire Wrap

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 205629-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
205629-1
Backplane Connectors 205629-1
AUTOWIRE KIT,36 POS,31 X 62

AUTOWIRE KIT,36 POS,31 X 62

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
205629-1
Backplane Connectors 205629-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 205629-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
205629-1
Backplane Connectors - Specialized 205629-1
CONN PLUG 36POS PNL MNT

CONN PLUG 36POS PNL MNT

Supplier's Site Datasheet
Autowire Kit,36 Pos,31 X 62 Rohs Compliant Amp - Te Connectivity - 12H5093 - Newark, An Avnet Company
Chicago, IL, United States
Autowire Kit,36 Pos,31 X 62 Rohs Compliant Amp - Te Connectivity
12H5093
Autowire Kit,36 Pos,31 X 62 Rohs Compliant Amp - Te Connectivity 12H5093
AUTOWIRE KIT,36 POS,31 X 62 ROHS COMPLIANT: NO

AUTOWIRE KIT,36 POS,31 X 62 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205629-1 205629-1 205629-1 12H5093
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connectors - Specialized Autowire Kit,36 Pos,31 X 62 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Wire Wrap
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers