TE Connectivity Rectangular Power Connectors 205628-3

Description
Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 23.24 MM  [.915 INCH ] Product Length : 41.4 MM  [1.63 INCH ] Product Width : 14.5 MM  [.57 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : Phenolic - GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : Without Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 42 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable, Cable-to-Panel Header Type : Unshrouded Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 23.24 MM  [.915 INCH ] Product Length : 41.4 MM  [1.63 INCH ] Product Width : 14.5 MM  [.57 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : Phenolic - GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : Without Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 42 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable, Cable-to-Panel Header Type : Unshrouded Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 205628-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
205628-3
Rectangular Power Connectors 205628-3
Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 23.24 MM  [.915 INCH ] Product Length : 41.4 MM  [1.63 INCH ] Product Width : 14.5 MM  [.57 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : Phenolic - GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Mating Alignment : Without Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 42 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable, Cable-to-Panel Header Type : Unshrouded Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Wire Wrap Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Positions : 15
  • Number of Power Positions : 15
  • Number of Rows : 3
  • Number of Signal Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 23.24 MM  [.915 INCH ]
  • Product Length : 41.4 MM  [1.63 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Black
  • Housing Material : Phenolic - GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Locking Spring
  • Mating Alignment : Without
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 42

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Header Type : Unshrouded
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Wire Wrap

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 205628-3
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2470372-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Heavy Duty Power Connector Housings & Hoods - 2659140 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468493-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Backplane Power Connectors - 1-1410271-5 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details