TE Connectivity Rectangular Wire & Cable Connectors & Housings 205607-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.5 MM  [.57 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.5 MM  [.57 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 205607-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
205607-2
Rectangular Wire & Cable Connectors & Housings 205607-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.5 MM  [.57 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Power Positions : 15
  • Number of Rows : 3
  • Number of Signal Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 41.4 MM  [1.63 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 14.5 MM  [.57 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Locking Spring
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 152

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - A113001-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113001-ND
Backplane Connector Housings A113001-ND
15 Position Housing for Male Pins Connector Black Panel Mount

15 Position Housing for Male Pins Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-205607-2
Electronic Connector 361-205607-2
Conn Rectangular PL 15 POS 5.08mm Crimp ST Panel Mount Box/Carton Product overview: 205607-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205607-2 can be used for catalog matching and distributor lookup.

Conn Rectangular PL 15 POS 5.08mm Crimp ST Panel Mount Box/Carton Product overview: 205607-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-205607-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 205607-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
205607-2
Backplane Connectors 205607-2
PIN BLK,15 POSN,AUTOWIRE

PIN BLK,15 POSN,AUTOWIRE

Buy Now
Pin Blk,15 Posn,autowire Rohs Compliant Amp - Te Connectivity - 12H5089 - Newark, An Avnet Company
Chicago, IL, United States
Pin Blk,15 Posn,autowire Rohs Compliant Amp - Te Connectivity
12H5089
Pin Blk,15 Posn,autowire Rohs Compliant Amp - Te Connectivity 12H5089
PIN BLK,15 POSN,AUTOWIRE ROHS COMPLIANT: YES

PIN BLK,15 POSN,AUTOWIRE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205607-2 A113001-ND 361-205607-2 205607-2 12H5089
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Backplane Connectors Pin Blk,15 Posn,autowire Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28589-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers