TE Connectivity Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity 2056 0000 00

Description
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity - 07H8085 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity
07H8085
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity 07H8085
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 07H8085
Product Name Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASU - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details