TE Connectivity D-Shaped Connectors 205562-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205562-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205562-2
D-Shaped Connectors 205562-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: Military, MIL-DTL-24308, AMPLIMITE 109 Package: Bulk Product Status: Active Connector Style: D-Sub Connector Type: Plug, Male Pins Number of Positions: 37 Mounting Type: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded)

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: Military, MIL-DTL-24308, AMPLIMITE 109
Package: Bulk
Product Status: Active
Connector Style: D-Sub
Connector Type: Plug, Male Pins
Number of Positions: 37
Mounting Type: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)

Buy Now Datasheet
D Sub Connectors - 504665 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
504665
D Sub Connectors 504665
D-Sub MIL Spec Connectors 37P PLUG

D-Sub MIL Spec Connectors 37P PLUG

Supplier's Site
D-Sub Connectors - 205562-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205562-2
D-Sub Connectors 205562-2
AMPLIMITE,ASY,PLUG,S TD,109,4

AMPLIMITE,ASY,PLUG,STD,109,4

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205562-2
D-Sub Connectors 205562-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Amplimite,asy,plug,std,109,4 Amp - Te Connectivity - 75AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,plug,std,109,4 Amp - Te Connectivity
75AC7077
Amplimite,asy,plug,std,109,4 Amp - Te Connectivity 75AC7077
AMPLIMITE,ASY,PLUG,S TD,109,4

AMPLIMITE,ASY,PLUG,STD,109,4

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205562-2 504665 205562-2 205562-2 75AC7077
Product Name D-Shaped Connectors Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors D-Sub Connectors Amplimite,asy,plug,std,109,4 Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Ribbon Cable Connectors - 1-111446-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers