TE Connectivity D-Shaped Connectors 205558-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205558-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205558-2
D-Shaped Connectors 205558-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - 1122-1248-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1248-ND
D-Sub Connector Assemblies 1122-1248-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
M24308 rectangular - 205558-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205558-2
M24308 rectangular 205558-2
AMPLIMITE,ASY,PLUG,S TD,109,2

AMPLIMITE,ASY,PLUG,STD,109,2

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205558-2
M24308 rectangular 205558-2
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
339-205558-2
Electronic Connector 339-205558-2
D-Sub MIL Spec Connectors 15P PLUG Product overview: 205558-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-205558-2 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 15P PLUG Product overview: 205558-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-205558-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205558-2 1122-1248-ND 205558-2 205558-2 339-205558-2
Product Name D-Shaped Connectors D-Sub Connector Assemblies M24308 rectangular M24308 rectangular Electronic Connector
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1393738-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
PCB D-Sub Connectors - 1-1740194-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers