TE Connectivity D-Shaped Connectors 205556-3

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205556-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205556-3
D-Shaped Connectors 205556-3
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 205556-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205556-3
M24308 rectangular 205556-3
AMPLIMITE,ASY,PLUG,S TD,109,1,KIT

AMPLIMITE,ASY,PLUG,STD,109,1,KIT

Buy Now
Singapore, Singapore
Electronic Connector
339-205556-3
Electronic Connector 339-205556-3
D-Sub MIL Spec Connectors ASSM PLUG STD 109 1 KIT Product overview: 205556-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-205556-3 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors ASSM PLUG STD 109 1 KIT Product overview: 205556-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-205556-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amplimite,asy,plug,std,109,1,kit Amp - Te Connectivity - 75AC7073 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,plug,std,109,1,kit Amp - Te Connectivity
75AC7073
Amplimite,asy,plug,std,109,1,kit Amp - Te Connectivity 75AC7073
AMPLIMITE,ASY,PLUG,S TD,109,1,KIT

AMPLIMITE,ASY,PLUG,STD,109,1,KIT

Supplier's Site
Ampli,assy,plug,std,109,1,kit Rohs Compliant Amp - Te Connectivity - 12H5079 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,plug,std,109,1,kit Rohs Compliant Amp - Te Connectivity
12H5079
Ampli,assy,plug,std,109,1,kit Rohs Compliant Amp - Te Connectivity 12H5079
AMPLI,ASSY,PLUG,STD, 109,1,KIT ROHS COMPLIANT: NO

AMPLI,ASSY,PLUG,STD,109,1,KIT ROHS COMPLIANT: NO

Supplier's Site
9 Position D-Sub Plug, Male Pins Connector, Free Hanging (In-Line) Crimp - 792-205556-3 - Utmel Electronic Limited
Hong Kong, China
9 Position D-Sub Plug, Male Pins Connector, Free Hanging (In-Line) Crimp
792-205556-3
9 Position D-Sub Plug, Male Pins Connector, Free Hanging (In-Line) Crimp 792-205556-3
9 Position D-Sub Plug, Male Pins Connector, Free Hanging (In-Line) Crimp

9 Position D-Sub Plug, Male Pins Connector, Free Hanging (In-Line) Crimp

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205556-3 205556-3 339-205556-3 75AC7073 792-205556-3
Product Name D-Shaped Connectors M24308 rectangular Electronic Connector Amplimite,asy,plug,std,109,1,kit Amp - Te Connectivity 9 Position D-Sub Plug, Male Pins Connector, Free Hanging (In-Line) Crimp
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A28721-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details