TE Connectivity D-Shaped Connectors 205556-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205556-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205556-2
D-Shaped Connectors 205556-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-205556-2
Electronic Connector 439-205556-2
AMPLIMITE,ASY,PLUG,S TD,109,1 Product overview: 205556-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205556-2 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,PLUG,STD,109,1 Product overview: 205556-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205556-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 205556-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205556-2
M24308 rectangular 205556-2
AMPLIMITE,ASY,PLUG,S TD,109,1

AMPLIMITE,ASY,PLUG,STD,109,1

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205556-2
M24308 rectangular 205556-2
M24308 rectangular

M24308 rectangular

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205556-2
M24308 rectangular 205556-2
AMPLIMITE,ASY,PLUG,S TD,109,1

AMPLIMITE,ASY,PLUG,STD,109,1

Buy Now
Connector; Steel; Plug; Wire; 1; Cadmium; Crimp Snap-In; Mounting Holes; kit - 70082788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Steel; Plug; Wire; 1; Cadmium; Crimp Snap-In; Mounting Holes; kit
70082788
Connector; Steel; Plug; Wire; 1; Cadmium; Crimp Snap-In; Mounting Holes; kit 70082788
Subminiature D Pin⁄Socket Connector for MIL-C-24308 and MIL-C-39029 Crimp snap-in style contact Cadmium plated steel shell material The mounting hole diameter of the material is 0.120 in..

Subminiature D Pin⁄Socket Connector for MIL-C-24308 and MIL-C-39029

  • Crimp snap-in style contact
  • Cadmium plated steel shell material
    The mounting hole diameter of the material is 0.120 in..
Supplier's Site
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity - 98F1417 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity
98F1417
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity 98F1417
D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HDM-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HDM-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site
D-Sub Connector Assemblies - 205556-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
205556-2
D-Sub Connector Assemblies 205556-2
CONN D-SUB PLUG 9POS CRIMP

CONN D-SUB PLUG 9POS CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205556-2 439-205556-2 205556-2 205556-2 70082788 98F1417 205556-2
Product Name D-Shaped Connectors Electronic Connector M24308 rectangular M24308 rectangular Connector; Steel; Plug; Wire; 1; Cadmium; Crimp Snap-In; Mounting Holes; kit D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector; Military Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable Mount Free Hanging (In-Line)
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products