TE Connectivity D-Shaped Connectors 205555-3

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205555-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205555-3
D-Shaped Connectors 205555-3
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Leaded Nickel Copper
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 205555-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205555-3
M24308 rectangular 205555-3
AMPLIMITE,ASY,RCPT,S TD,109,1,K

AMPLIMITE,ASY,RCPT,STD,109,1,K

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205555-3
M24308 rectangular 205555-3
AMPLIMITE,ASY,RCPT,S TD,109,1,K

AMPLIMITE,ASY,RCPT,STD,109,1,K

Buy Now
D-Sub Connector Assemblies - A144826-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144826-ND
D-Sub Connector Assemblies A144826-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity - 12H5078 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity
12H5078
D-Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity 12H5078
D-SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 109 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D-SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE 109 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205555-3 205555-3 A144826-ND 12H5078
Product Name D-Shaped Connectors M24308 rectangular D-Sub Connector Assemblies D-Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466010-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connectors - 1218697-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1010-062-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details