TE Connectivity D-Shaped Connectors 205485-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205485-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205485-2
D-Shaped Connectors 205485-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Leaded Nickel Copper
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - 205485-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
205485-2-ND
D-Sub Connector Assemblies 205485-2-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-205485-2
Electronic Connector 439-205485-2
AMPLIMITE,ASY,RCPT,F B,109,4,CONT Product overview: 205485-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205485-2 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,RCPT,FB,109,4,CONT Product overview: 205485-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205485-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 205485-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205485-2
M24308 rectangular 205485-2
AMPLIMITE,ASY,RCPT,F B,109,4,CONT

AMPLIMITE,ASY,RCPT,FB,109,4,CONT

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205485-2
M24308 rectangular 205485-2
M24308 rectangular

M24308 rectangular

Buy Now
Ampli,assy,rcpt,fb,109,4,cont Rohs Compliant Amp - Te Connectivity - 12H5066 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,assy,rcpt,fb,109,4,cont Rohs Compliant Amp - Te Connectivity
12H5066
Ampli,assy,rcpt,fb,109,4,cont Rohs Compliant Amp - Te Connectivity 12H5066
AMPLI,ASSY,RCPT,FB,1 09,4,CONT ROHS COMPLIANT: NO

AMPLI,ASSY,RCPT,FB,109,4,CONT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205485-2 205485-2-ND 439-205485-2 205485-2 12H5066
Product Name D-Shaped Connectors D-Sub Connector Assemblies Electronic Connector M24308 rectangular Ampli,assy,rcpt,fb,109,4,cont Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059931-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers