TE Connectivity D-Sub, D-Shaped Connector Housings 205415-1

Description
Plug for Male Contacts Housing D-Sub Connector 50 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub Connector 50 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 1122-1188-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1188-ND
D-Sub, D-Shaped Connector Housings 1122-1188-ND
Plug for Male Contacts Housing D-Sub Connector 50 Position

Plug for Male Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Amplimiteasyplugfb1095 Amp - Te Connectivity - 36AC1915 - Newark, An Avnet Company
Chicago, IL, United States
Amplimiteasyplugfb1095 Amp - Te Connectivity
36AC1915
Amplimiteasyplugfb1095 Amp - Te Connectivity 36AC1915
AMPLIMITEASYPLUGFB10 95

AMPLIMITEASYPLUGFB1095

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1122-1188-ND 36AC1915
Product Name D-Sub, D-Shaped Connector Housings Amplimiteasyplugfb1095 Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details