TE Connectivity ™ RF Connectors / Coaxial Connectors 2054-1201-02

Description
RF Connectors / Coaxial Connectors SMA RT ANGLE JACK
Datasheet
Description
RF Connectors / Coaxial Connectors SMA RT ANGLE JACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2054-1201-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2054-1201-02
RF Connectors / Coaxial Connectors 2054-1201-02
RF Connectors / Coaxial Connectors SMA RT ANGLE JACK

RF Connectors / Coaxial Connectors SMA RT ANGLE JACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2054-1201-02
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details