TE Connectivity Twisted Pair Cable 205367-000

Description
Body Features Cable Color : Yellow Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Yellow Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 205367-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
205367-000
Twisted Pair Cable 205367-000
Body Features Cable Color : Yellow Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : Yellow
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 205367-000 205367-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 143043-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474654-8-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers