TE Connectivity Pluggable I/O Cable Assemblies 2053638-3

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2053638-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2053638-3
Pluggable I/O Cable Assemblies 2053638-3
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Die

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.842 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : QSFP Plug
  • Connector Type (End B) : QSFP Plug
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2053638-3
Cable Assemblies 2053638-3
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A142594-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142594-ND
Pluggable Cables A142594-ND
38 Position QSFP+ Plug to Plug 9.84' (3.00m) Black Shielded

38 Position QSFP+ Plug to Plug 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY - 792-2053638-3 - Utmel Electronic Limited
Hong Kong, China
Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY
792-2053638-3
Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY 792-2053638-3
Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY

Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY

Supplier's Site
Cable Assemblies - Pluggable Cables - 2053638-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Pluggable Cables
2053638-3
Cable Assemblies - Pluggable Cables 2053638-3
C/A, QSFP, 3M, P1-P2, UNEQUALIZE

C/A, QSFP, 3M, P1-P2, UNEQUALIZE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2053638-3 2053638-3 A142594-ND 792-2053638-3 2053638-3
Product Name Pluggable I/O Cable Assemblies Cable Assemblies Pluggable Cables Ethernet Cables / Networking Cables QSFP+ PassiveQDR/10G 1M 30AWG CABLE ASSY Cable Assemblies - Pluggable Cables
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid Shielded
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Connector Type Plug to Plug Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 60.7 ft (185 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Cable Assemblies - Pluggable Cables - 1-2123287-3 - Acme Chip Technology Co., Limited
Specs
Application Networking
Cable Shielding No Shielding; Unshielded
Cable Length 22.97 ft (70.01 dm)
View Details