Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold
Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16
Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 30
Electrical Characteristics Impedance (OHM) : 100
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.5 M [4.921 FT ]
Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Slide Latch, Retractable Pin
Signal Characteristics Data Rate (GBS) : 10
Body Features
- Cable Color : Black
- Cable Flammability Rating : CL2
- Equalized : No
- Jacket Material : Flexible PVC
- Shield Material : Flexible PVC
- Strain Relief Type : Heat Shrink Tubing, Overmold
Configuration Features
- Mounting Location : External
- Number of Pairs : 8
- Number of Positions : 16
- Number of Signal Positions : 16
Dimensions
- Wire Size (MMSQ) : .129
- Wire Size (AWG) : 30
Electrical Characteristics
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 1.5 M [4.921 FT ]
Product Type Features
- Cable Assembly (End A) : QSFP Plug
- Cable Assembly (End B) : SFP+ Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : QSFP to SFP+
- Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
- Latching Style : Slide Latch, Retractable Pin
Signal Characteristics