TE Connectivity High Speed I/O Cable Assemblies 2053453-7

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.202 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin, Slide Latch Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.202 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin, Slide Latch Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2053453-7 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2053453-7
High Speed I/O Cable Assemblies 2053453-7
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .129 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.202 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Retractable Pin, Slide Latch Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Flexible PVC
  • Strain Relief Type : Heat Shrink Tubing, Overmold

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2.5 M  [8.202 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Latching Style : Retractable Pin, Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Pluggable Cables - 17-2053453-7-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2053453-7-ND
Pluggable Cables 17-2053453-7-ND
C/A, QSFP TO 4XSFP+, 2.5M

C/A, QSFP TO 4XSFP+, 2.5M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2053453-7 17-2053453-7-ND
Product Name High Speed I/O Cable Assemblies Pluggable Cables
Product Type QSFP Plug SFP+ Cable
Cable Shielding Flexible PVC
Cable Length 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109177-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers