Body Features Equalized : No Jacket Material : Flexible PVC Pluggable I/O Cable Assembly Color : Black Release Type : Pull Tab Shield Material : Flexible PVC Strain Relief Type : Overmold, HST
Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Power Positions : 0 Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No
Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.21 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Electrical Characteristics Impedance (OHM) : 100
Industry Standards IEEE 1394 : No Pluggable I/O Cable Assembly Flammability Rating : CL2
Mechanical Attachment Jackscrew : Without
Other CLOUDSPLITTER : No Cable Assembly Length : 5 M [16.4 FT ]
Product Type Features Cable Assembly Category : High Speed Latching Style : Retractable Pin, Slide Latch Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Pluggable I/O Cable Assembly Connector Type (End A) : QSFP Pluggable I/O Cable Assembly Connector Type (End B) : SFP+ Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Small Form Factor Pluggable (SFP) Product Designation : Patch Cord Product Type : Cable Assembly
Signal Characteristics Data Rate (GBS) : 10
Body Features
- Equalized : No
- Jacket Material : Flexible PVC
- Pluggable I/O Cable Assembly Color : Black
- Release Type : Pull Tab
- Shield Material : Flexible PVC
- Strain Relief Type : Overmold, HST
Configuration Features
- Configuration : Double-Ended
- Number of Pluggable I/O Cable Assembly Positions : 8-Pair
- Number of Power Positions : 0
- Number of Signal Positions : 16
- Pluggable I/O Cable Assembly Keyed : No
Dimensions
- Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.21 mm
- Wire Size (MMSQ) : .129
- Wire Size (AWG) : 26
Electrical Characteristics
Industry Standards
- IEEE 1394 : No
- Pluggable I/O Cable Assembly Flammability Rating : CL2
Mechanical Attachment
Other
- CLOUDSPLITTER : No
- Cable Assembly Length : 5 M [16.4 FT ]
Product Type Features
- Cable Assembly Category : High Speed
- Latching Style : Retractable Pin, Slide Latch
- Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
- Pluggable I/O Cable Assembly Connector Type (End A) : QSFP
- Pluggable I/O Cable Assembly Connector Type (End B) : SFP+
- Pluggable I/O Cable Assembly Shielded : Yes
- Pluggable I/O Cable Assembly Type : Small Form Factor Pluggable (SFP)
- Product Designation : Patch Cord
- Product Type : Cable Assembly
Signal Characteristics