TE Connectivity High Speed I/O Cable Assemblies 2053453-4

Description
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Slide Latch, Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Slide Latch, Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2053453-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2053453-4
High Speed I/O Cable Assemblies 2053453-4
Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Heat Shrink Tubing, Overmold Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : QSFP Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Slide Latch, Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Flexible PVC
  • Strain Relief Type : Heat Shrink Tubing, Overmold
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP Plug
  • Cable Assembly (End B) : SFP+ Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP to SFP+
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Latching Style : Slide Latch, Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Cable Assemblies - 2053453-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2053453-4
Cable Assemblies 2053453-4
C/A, QSFP TO 4XSFP+, 3.0M

C/A, QSFP TO 4XSFP+, 3.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2053453-4
Cable Assemblies 2053453-4
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A142595-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142595-ND
Pluggable Cables A142595-ND
20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2053453-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2053453-4
Cable Assemblies - Pluggable Cables 2053453-4
C/A, QSFP TO 4XSFP+, 3.0M

C/A, QSFP TO 4XSFP+, 3.0M

Supplier's Site
Cable Assembly, Qsfp To (4) Sfp, 3M, Black, 30Awg; Connector Type A Te Connectivity - 17X8761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Qsfp To (4) Sfp, 3M, Black, 30Awg; Connector Type A Te Connectivity
17X8761
Cable Assembly, Qsfp To (4) Sfp, 3M, Black, 30Awg; Connector Type A Te Connectivity 17X8761
CABLE ASSEMBLY, QSFP TO (4) SFP, 3M, BLACK, 30AWG; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:SFP+ 20 Position Plug (4); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, QSFP TO (4) SFP, 3M, BLACK, 30AWG; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:SFP+ 20 Position Plug (4); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2053453-4 2053453-4 A142595-ND 2053453-4 17X8761
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables Cable Assembly, Qsfp To (4) Sfp, 3M, Black, 30Awg; Connector Type A Te Connectivity
Product Type QSFP Plug SFP+ Cable
Cable Shielding Flexible PVC Shielded
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers