TE Connectivity D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 205210-8

Description
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity - 16M2877 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
16M2877
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 16M2877
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 37, Steel Body Rohs Compliant Amp Te Connectivity - 45Y9351 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 37, Steel Body Rohs Compliant Amp Te Connectivity
45Y9351
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Dc, Plug, 37, Steel Body Rohs Compliant Amp Te Connectivity 45Y9351
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, DC, Plug, 37, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, DC, Plug, 37, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2877
Product Name D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details