TE Connectivity D-Shaped Connectors 205210-7

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205210-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205210-7
D-Shaped Connectors 205210-7
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 205210-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205210-7
D-Sub Connectors 205210-7
HDP-20,PLUG,SIZE 4, 37 POSN

HDP-20,PLUG,SIZE 4, 37 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205210-7
D-Sub Connectors 205210-7
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205210-7
D-Sub Connectors 205210-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-7 - 1122885-205210-7 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-7
1122885-205210-7
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-7 1122885-205210-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122885-205210-7 Packaging: Bulk Number of Positions: 37 Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 4 (DC, C) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122885-205210-7
Packaging: Bulk
Number of Positions: 37
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 2
Note: Contacts Not Included
Connector Style: D-Sub
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 4 (DC, C)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Connectors - 205210-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205210-7
Connectors 205210-7
HDP-20,PLUG,SIZE 4, 37 POSN

HDP-20,PLUG,SIZE 4, 37 POSN

Buy Now
Singapore, Singapore
1A 250V Electronic Connector
439-205210-7
1A 250V Electronic Connector 439-205210-7
37 Pos D-Sub Connector, Male, Straight, Shielded, 1A, 250V Product overview: 205210-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205210-7 can be used for catalog matching and distributor lookup.

37 Pos D-Sub Connector, Male, Straight, Shielded, 1A, 250V Product overview: 205210-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205210-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31890-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31890-ND
D-Sub, D-Shaped Connector Housings A31890-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
205210-7 - Hdp-20,plug,size 4, 37 Posn Rohs Compliant Amp - Te Connectivity - 96AC5957 - Newark, An Avnet Company
Chicago, IL, United States
205210-7 - Hdp-20,plug,size 4, 37 Posn Rohs Compliant Amp - Te Connectivity
96AC5957
205210-7 - Hdp-20,plug,size 4, 37 Posn Rohs Compliant Amp - Te Connectivity 96AC5957
205210-7 - HDP-20,PLUG,SIZE 4, 37 POSN ROHS COMPLIANT: YES

205210-7 - HDP-20,PLUG,SIZE 4, 37 POSN ROHS COMPLIANT: YES

Supplier's Site
CONN D-SUB HOUSING PLUG 37POS - 792-205210-7 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB HOUSING PLUG 37POS
792-205210-7
CONN D-SUB HOUSING PLUG 37POS 792-205210-7
CONN D-SUB HOUSING PLUG 37POS

CONN D-SUB HOUSING PLUG 37POS

Supplier's Site
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4 - 70085470 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4
70085470
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4 70085470
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4

CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205210-7 205210-7 205210-7 1122885-205210-7 205210-7 439-205210-7 A31890-ND 96AC5957 792-205210-7 70085470
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-7 Connectors 1A 250V Electronic Connector D-Sub, D-Shaped Connector Housings 205210-7 - Hdp-20,plug,size 4, 37 Posn Rohs Compliant Amp - Te Connectivity CONN D-SUB HOUSING PLUG 37POS CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 37POSITION, SIZE 4
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1589072-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers