TE Connectivity D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 205210-7

Description
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity - 85H0047 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
85H0047
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 85H0047
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85H0047
Product Name D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details