TE Connectivity D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 4, Plug, 37, Metal Body Rohs Compliant Amp Te Connectivity 205210-3

Description
D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 4, Plug, 37, Metal Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 4, Plug, 37, Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 4, Plug, 37, Metal Body Rohs Compliant Amp Te Connectivity - 57H7104 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 4, Plug, 37, Metal Body Rohs Compliant Amp Te Connectivity
57H7104
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 4, Plug, 37, Metal Body Rohs Compliant Amp Te Connectivity 57H7104
D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 4, Plug, 37, Metal Body RoHS Compliant: Yes

D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 4, Plug, 37, Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity - 44F8696 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
44F8696
D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity 44F8696
D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 4, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 57H7104 44F8696
Product Name D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 4, Plug, 37, Metal Body Rohs Compliant Amp Te Connectivity D Sub Shell, Plug, Size 4, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details