TE Connectivity D-Shaped Connectors 205209-7

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205209-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205209-7
D-Shaped Connectors 205209-7
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Miscellaneous - 205209-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
205209-7
Connectors Miscellaneous 205209-7
RECP ASSY SIZE 4

RECP ASSY SIZE 4

Buy Now
D Sub Connectors - 7455864 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7455864
D Sub Connectors 7455864
TE Connectivity 205209-7 D-Sub Connector

TE Connectivity 205209-7 D-Sub Connector

Supplier's Site
D Sub Connectors - 7455864P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7455864P
D Sub Connectors 7455864P
TE Connectivity 205209-7 D-Sub Connector

TE Connectivity 205209-7 D-Sub Connector

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings - 1032643-205209-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
1032643-205209-7
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 1032643-205209-7
Win Source Part Number: 1032643-205209-7 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings Series: AMPLIMITE HDP-20 Number of Positions: 37 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 2 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub Standard Package: 300 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Trivalent Chromium Chromate Zinc Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Free Hanging (In-Line) Shell Finish Thickness: 200µin (5.08µm) Alternative Parts (Cross-Reference): DCU-37P-K87; 164X11799X; 205209-2; L77SDC37S; L177RRC37S; 170-037-273L000; 170-037-271-00020520 9-7.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2052097,2266-205209- 7,-205209-7-SI,A3411 0 Base Product Number: 205209

Win Source Part Number: 1032643-205209-7
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Series: AMPLIMITE HDP-20
Number of Positions: 37
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 2
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 300
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Trivalent Chromium Chromate Zinc Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Free Hanging (In-Line)
Shell Finish Thickness: 200µin (5.08µm)
Alternative Parts (Cross-Reference): DCU-37P-K87; 164X11799X; 205209-2; L77SDC37S; L177RRC37S; 170-037-273L000; 170-037-271-000205209-7.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2052097,2266-205209-7,-205209-7-SI,A34110
Base Product Number: 205209

Buy Now Datasheet
D-Sub Connectors - 205209-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205209-7
D-Sub Connectors 205209-7
RECP ASSY SIZE 4

RECP ASSY SIZE 4

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205209-7
D-Sub Connectors 205209-7
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205209-7
D-Sub Connectors 205209-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-205209-7
Electronic Connector 439-205209-7
37 Pos D-Sub Female Crimp Signal Connector, Straight, Shielded Product overview: 205209-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205209-7 can be used for catalog matching and distributor lookup.

37 Pos D-Sub Female Crimp Signal Connector, Straight, Shielded Product overview: 205209-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205209-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A34110-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34110-ND
D-Sub, D-Shaped Connector Housings A34110-ND
Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
D-Sub Receptacle; Steel; Crimp Snap; Female; 4; Zinc - 70041242 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Crimp Snap; Female; 4; Zinc
70041242
D-Sub Receptacle; Steel; Crimp Snap; Female; 4; Zinc 70041242
D-Sub Receptacle; Steel; Crimp Snap; Female; 4; Zinc

D-Sub Receptacle; Steel; Crimp Snap; Female; 4; Zinc

Supplier's Site
205209-7 - Recp Assy Size 4 Rohs Compliant Amp - Te Connectivity - 84AC3594 - Newark, An Avnet Company
Chicago, IL, United States
205209-7 - Recp Assy Size 4 Rohs Compliant Amp - Te Connectivity
84AC3594
205209-7 - Recp Assy Size 4 Rohs Compliant Amp - Te Connectivity 84AC3594
205209-7 - RECP ASSY SIZE 4 ROHS COMPLIANT: YES

205209-7 - RECP ASSY SIZE 4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205209-7 205209-7 7455864 7455864P 1032643-205209-7 205209-7 205209-7 439-205209-7 A34110-ND 70041242 84AC3594
Product Name D-Shaped Connectors Connectors Miscellaneous D Sub Connectors D Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings D-Sub Connectors D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Housings D-Sub Receptacle; Steel; Crimp Snap; Female; 4; Zinc 205209-7 - Recp Assy Size 4 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052066-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers