TE Connectivity Standard D Sub Housing, Receptacle, 37 Position; No. Of Positions Amp Te Connectivity 205209-7

Description
STANDARD D SUB HOUSING, RECEPTACLE, 37 POSITION; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
STANDARD D SUB HOUSING, RECEPTACLE, 37 POSITION; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard D Sub Housing, Receptacle, 37 Position; No. Of Positions Amp Te Connectivity - 16M2876 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Housing, Receptacle, 37 Position; No. Of Positions Amp Te Connectivity
16M2876
Standard D Sub Housing, Receptacle, 37 Position; No. Of Positions Amp Te Connectivity 16M2876
STANDARD D SUB HOUSING, RECEPTACLE, 37 POSITION; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

STANDARD D SUB HOUSING, RECEPTACLE, 37 POSITION; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M2876
Product Name Standard D Sub Housing, Receptacle, 37 Position; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details