TE Connectivity D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 205209-2.

Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity - 28AC7942 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
28AC7942
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 28AC7942
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7942
Product Name D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details