TE Connectivity D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity 205206-9.

Description
D SUB SHELL, PLUG, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DA ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, PLUG, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DA ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity - 26AC6438 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity
26AC6438
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity 26AC6438
D SUB SHELL, PLUG, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DA ROHS COMPLIANT: YES

D SUB SHELL, PLUG, SIZE 2, STEEL; NO. OF POSITIONS:15POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC6438
Product Name D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details