TE Connectivity Plug Housing, D, T&d, 15Way; No. Of Positions Amp Te Connectivity 205206-3

Description
PLUG HOUSING, D, T&D, 15WAY; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 Series Crimp RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, D, T&D, 15WAY; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 Series Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, D, T&d, 15Way; No. Of Positions Amp Te Connectivity - 19J3815 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, D, T&d, 15Way; No. Of Positions Amp Te Connectivity
19J3815
Plug Housing, D, T&d, 15Way; No. Of Positions Amp Te Connectivity 19J3815
PLUG HOUSING, D, T&D, 15WAY; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 Series Crimp RoHS Compliant: Yes

PLUG HOUSING, D, T&D, 15WAY; No. of Positions:15Ways; Connector Type:D Sub; Connector Shell Size:2; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 Series Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity - 44F8692 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity
44F8692
D Sub Shell, Plug, Size 2, Steel; No. Of Positions Amp Te Connectivity 44F8692
D SUB SHELL, PLUG, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 2, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J3815
Product Name Plug Housing, D, T&d, 15Way; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details