TE Connectivity D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 205205-7.

Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity - 28AC7939 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
28AC7939
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 28AC7939
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7939
Product Name D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details