TE Connectivity D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 205205-2.

Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity - 28AC7938 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
28AC7938
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 28AC7938
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; NO. OF POSITIONS:15POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7938
Product Name D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details