TE Connectivity D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 205204-4

Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 44F8690 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
44F8690
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 44F8690
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet
Plug Housing, D, T&d, 9Way; No. Of Positions Amp Te Connectivity - 19J3813 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, D, T&d, 9Way; No. Of Positions Amp Te Connectivity
19J3813
Plug Housing, D, T&d, 9Way; No. Of Positions Amp Te Connectivity 19J3813
PLUG HOUSING, D, T&D, 9WAY; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:1; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 Series Crimp RoHS Compliant: Yes

PLUG HOUSING, D, T&D, 9WAY; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:1; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 Series Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44F8690
Product Name D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details