TE Connectivity D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 205204-4.

Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 26AC6436 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
26AC6436
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 26AC6436
D SUB SHELL, PLUG, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES

D SUB SHELL, PLUG, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC6436
Product Name D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details