TE Connectivity D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity 205203-8

Description
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DERoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 80K4818 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity
80K4818
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity 80K4818
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DERoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DERoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amp Te Connectivity - 10AH2121 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amp Te Connectivity
10AH2121
D-Sub Housing, Rcpt, 9Pos, Steel; No. Of Positions Amp Te Connectivity 10AH2121
D-SUB HOUSING, RCPT, 9POS, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 RoHS Compliant: Yes

D-SUB HOUSING, RCPT, 9POS, STEEL; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:AMPLIMITE HDP-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K4818
Product Name D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details