TE Connectivity D Sub Housing, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity 205203-3.

Description
D SUB HOUSING, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
D SUB HOUSING, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 26AC6434 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity
26AC6434
D Sub Housing, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity 26AC6434
D SUB HOUSING, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS ; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

D SUB HOUSING, RECEPTACLE, 9 POSITION, STEEL; NO. OF POSITIONS:9POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DE; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC6434
Product Name D Sub Housing, Receptacle, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details