TE Connectivity Connectors I/O 205201-6

Description
HD 20 DF SOCKET PLTD
Request a Quote Datasheet
Description
HD 20 DF SOCKET PLTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - 205201-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
205201-6
Connectors I/O 205201-6
HD 20 DF SOCKET PLTD

HD 20 DF SOCKET PLTD

Buy Now
Multi Purpose - A5805CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A5805CT-ND
Multi Purpose A5805CT-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A5805TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A5805TR-ND
Multi Purpose A5805TR-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-205201-6
Electronic Connector 332-205201-6
Female Crimp Signal Socket, Gold Plated Copper Alloy, 20-24AWG Product overview: 205201-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-205201-6 can be used for catalog matching and distributor lookup.

Female Crimp Signal Socket, Gold Plated Copper Alloy, 20-24AWG Product overview: 205201-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-205201-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
205201-6
D-Sub Connectors 205201-6
D-Sub Connectors

D-Sub Connectors

Buy Now
Hd 20 Df Socket Pltd Amp - Te Connectivity - 76AC3958 - Newark, An Avnet Company
Chicago, IL, United States
Hd 20 Df Socket Pltd Amp - Te Connectivity
76AC3958
Hd 20 Df Socket Pltd Amp - Te Connectivity 76AC3958
HD 20 DF SOCKET PLTD

HD 20 DF SOCKET PLTD

Supplier's Site
CONN SOCKET 20-24AWG GOLD CRIMP - 792-205201-6 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-24AWG GOLD CRIMP
792-205201-6
CONN SOCKET 20-24AWG GOLD CRIMP 792-205201-6
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205201-6 A5805CT-ND 332-205201-6 205201-6 76AC3958 792-205201-6
Product Name Connectors I/O Multi Purpose Electronic Connector D-Sub Connectors Hd 20 Df Socket Pltd Amp - Te Connectivity CONN SOCKET 20-24AWG GOLD CRIMP
Contact Size (AWG) 20 to 24 AWG
Termination Crimp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details