TE Connectivity ™ RF Connectors / Coaxial Connectors 2052-3358-02

Description
RF Connectors / Coaxial Connectors JACK LAUNCHER COAX
Datasheet
Description
RF Connectors / Coaxial Connectors JACK LAUNCHER COAX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2052-3358-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2052-3358-02
RF Connectors / Coaxial Connectors 2052-3358-02
RF Connectors / Coaxial Connectors JACK LAUNCHER COAX

RF Connectors / Coaxial Connectors JACK LAUNCHER COAX

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2052-3358-02
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
End Launch Connectors - NELC-K-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details