RF Connectors / Coaxial Connectors SMA FM JACK RECPT SMA-SSMA
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2052-1215-02 | 49H8301 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |