TE Connectivity D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Amp Te Connectivity 205169-1.

Description
D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Description
D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Amp Te Connectivity - 30AC3852 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Amp Te Connectivity
30AC3852
D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Amp Te Connectivity 30AC3852
D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3852
Product Name D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details