TE Connectivity D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 205167-1.

Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: NO
Datasheet
Description
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity - 28AC7936 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
28AC7936
D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity 28AC7936
D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: NO

D SUB SHELL, RECEPTACLE, 37 POSITION, STEEL; NO. OF POSITIONS:37POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DC; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7936
Product Name D Sub Shell, Receptacle, 37 Position, Steel; No. Of Positions Amp Te Connectivity
Material Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details