TE Connectivity D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 205166-1

Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No
Datasheet
Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 44F8713 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
44F8713
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 44F8713
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No

D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No

Supplier's Site Datasheet
D-Sub Housing, Plug, 25Ways, Db, Metal Rohs Compliant Amp Te Connectivity - 70AH7335 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 25Ways, Db, Metal Rohs Compliant Amp Te Connectivity
70AH7335
D-Sub Housing, Plug, 25Ways, Db, Metal Rohs Compliant Amp Te Connectivity 70AH7335
D-SUB HOUSING, PLUG, 25WAYS, DB, METAL ROHS COMPLIANT: NO

D-SUB HOUSING, PLUG, 25WAYS, DB, METAL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 44F8713 70AH7335
Product Name D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity D-Sub Housing, Plug, 25Ways, Db, Metal Rohs Compliant Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details