TE Connectivity D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 205165-1

Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: No
Datasheet
Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 44F8718 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
44F8718
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 44F8718
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: No

D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet
D-Sub Housing, Rcpt, 25Pos, Steel; No. Of Positions Amp Te Connectivity - 52AH4673 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 25Pos, Steel; No. Of Positions Amp Te Connectivity
52AH4673
D-Sub Housing, Rcpt, 25Pos, Steel; No. Of Positions Amp Te Connectivity 52AH4673
D-SUB HOUSING, RCPT, 25POS, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HD-20 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:AMPLIMITE HD-20 RoHS Compliant: No

D-SUB HOUSING, RCPT, 25POS, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HD-20 109 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:AMPLIMITE HD-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44F8718
Product Name D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details