TE Connectivity D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 205165-1.

Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DB ROHS COMPLIANT: NO
Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DB ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 30AC3850 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
30AC3850
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 30AC3850
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DB ROHS COMPLIANT: NO

D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY; D SUB SHELL SIZE:DB ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3850
Product Name D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details