TE Connectivity D-Shaped Connectors 205163-5

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205163-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205163-5
D-Shaped Connectors 205163-5
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 205163-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205163-5
D-Sub Connectors 205163-5
RECEPT ASSY,15 POSN,AMPLIMITE

RECEPT ASSY,15 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205163-5
D-Sub Connectors 205163-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
339-205163-5
Electronic Connector 339-205163-5
D-Sub MIL Spec Connectors RECPT ASSY 15P Product overview: 205163-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-205163-5 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors RECPT ASSY 15P Product overview: 205163-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-205163-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Recept Assy,15 Posn,amplimite Amp - Te Connectivity - 58M3329 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,15 Posn,amplimite Amp - Te Connectivity
58M3329
Recept Assy,15 Posn,amplimite Amp - Te Connectivity 58M3329
RECEPT ASSY,15 POSN,AMPLIMITE

RECEPT ASSY,15 POSN,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205163-5 205163-5 205163-5 339-205163-5 58M3329
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors Electronic Connector Recept Assy,15 Posn,amplimite Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057077-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
D-Sub Connectors - 1236089-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details