TE Connectivity D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 205163-1

Description
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No
Datasheet
Description
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity - 44F8717 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
44F8717
D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity 44F8717
D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No

D SUB SHELL, RECEPTACLE, 15 POSITION, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44F8717
Product Name D Sub Shell, Receptacle, 15 Position, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details