TE Connectivity D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 205162-1.

Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No
Description
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity - 26AC6433 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
26AC6433
D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity 26AC6433
D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No

D SUB SHELL, PLUG, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC6433
Product Name D Sub Shell, Plug, 9 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details